Status: | Unknown |
---|---|
Series: | D4 Series |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.44
|
1,701
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
1,701
in stock
|
Buy Now | |
element14
from US$1.89
|
1,701
in stock
|
Buy Now | |
Distrelec
from US$2.63
|
150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.37
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$2.85
|
11
in stock
|
Buy Now | |
RS Americas
from US$2.24
|
4
in stock
|
Buy Now | |
Boersig
-
|
78
in stock
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 16A |
Contact Voltage DC Nom | - |
Product Range | D4 Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 50gf |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Roller Lever |
Actuator Type | Medium Roller Lever |
Approval Bodies | ENEC VDE |
Approval Category | UL Recognised |
Contact Current AC | 16A |
Contact Current AC Max | 16A |
Contact Voltage AC Max | 250V |
Differential Travel Max | 0.8mm |
External Depth | 10.31mm |
External Length / Height | 16.2mm |
External Width | 27.8mm |
Flammability Rating | UL 94V-O |
Material | PET |
Operating Force | 0.49N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Over Travel Min | 2.2mm |
Pre-travel | 3.2mm |
Switch Case | PET (Polyethylene Terephthalate) |
Microswitch, D4 Series, Spst, Roller Lever, Quick Connect, Solder, 16 A, 250 V Rohs Compliant: Yes |Zf D459-V3RD | Newark Electronics |
MICROSWITCH, SPCO, MED ROLLER LEVER | element14 |
ZF Friedrichshafen AG Micro Switch D4, 16A, 1CO, 4N, Roller Lever | Distrelec |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
ZF D459-V3RD Microswitch SPDT 16A Light Force, Long Roller, Q.C. Dog-leg | Rapid Electronics |
Switch, Snap Action, SPDT, NO/NC, Roller Actuator, Silver Alloy,16A,250VAC, Tab Term | ZF Electronics D459-V3RD | RS Americas |
Where can I find additional details, specifications and documents for a D459-V3RD?
Additional datasheets, footprints and schematics for D459-V3RD are listed on our Part Details page. You can also find images and similar parts to D459-V3RD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D459-V3RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D459-V3RD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D459-V3RD fall under?
The D459-V3RD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D459-V3RD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D459-V3RD you can contact the distributor directly for product support, shipping queries etc.
Is the D459-V3RD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D459-V3RD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for D459-V3RD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D459-V3RD often in real-time on the comparison pages.
What if I can't find stock of D459-V3RD?
You can fill out our help required form which you can use to request a quote for D459-V3RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.