Status: | Active |
---|---|
Series: | D44H8 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.53
|
5,500
in stock
|
Buy Now | |
Farnell
from US$0.73
|
630
in stock
|
Buy Now | |
Schukat Electronic
from US$0.51
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
197
in stock
|
Buy Now | |
Distrelec
from US$0.99
|
37
in stock
|
Buy Now | |
Avnet Silica
-
|
6,350
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.63
|
-
|
Buy Now |
Low collector-emitter saturation voltage |
Fast switching speed |
D44H8 Series NPN/PNP 60 V 10 A Silicon Power Transistor Flange Mount - TO-220 | Future Electronics |
NPN 60V 10A 50W B>40 TO220 | Schukat Electronic |
Transistor: NPN | Transfer Multisort Elektronik |
NPN power transistor,D44H8 10A TO-220 | RS |
ST Power Transistor, NPN, 60V, TO-220 | Distrelec |
Trans GP BJT NPN 60V 20A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Transistor, Npn, 60V, 10A, To-220 | Newark Electronics |
TRANSISTOR, BJT, NPN, 60V, 10A, TO-220-3 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Low Collector-Emitter Saturation Voltage VCE(sat) = 1.0 V (Max) @ 8.0 A |
Fast Switching Speeds |
Complementary Pairs Simplifies Designs |
Pb-Free Packages are Available |
TRANSISTOR, NPN, 8A 60V TO-220 | Farnell |
Where can I find additional details, specifications and documents for a D44H8?
Additional datasheets, footprints and schematics for D44H8 are listed on our Part Details page. You can also find images and similar parts to D44H8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D44H8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D44H8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D44H8 fall under?
The D44H8 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to D44H8 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D44H8 you can contact the distributor directly for product support, shipping queries etc.
Is the D44H8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for D44H8 have stock available?
Authorised distributors including Future Electronics, Farnell, Schukat Electronic, Transfer Multisort Elektronik and RS have stock available or on a lead time for D44H8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D44H8 often in real-time on the comparison pages.
What if I can't find stock of D44H8?
You can fill out our help required form which you can use to request a quote for D44H8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.