D449-R1ML Switches by ZF Electronics

MICROSWITCH, LEVER, SPDT, 10A, 250VAC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Microswitch Type Snap Action
Microswitch Actuator Straight Lever
Contact Configuration SPDT
Switch Terminals Quick Connect
Contact Current Max 10A
RoHS Compliant Yes

Alternative Descriptions

Microswitch, Lever, Spdt, 10A, 250Vac | Newark Electronics
Basic / Snap Action Switches SPDT Strght Lever 10A 125-250VAC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D449-R1ML?

Additional datasheets, footprints and schematics for D449-R1ML are listed on our Part Details page. You can also find images and similar parts to D449-R1ML on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D449-R1ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D449-R1ML price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D449-R1ML fall under?

The D449-R1ML is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.

Can I view similar or alternative parts?

You can view similar parts to D449-R1ML when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D449-R1ML you can contact the distributor directly for product support, shipping queries etc.

Is the D449-R1ML RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for D449-R1ML have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for D449-R1ML.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D449-R1ML often in real-time on the comparison pages.

What if I can't find stock of D449-R1ML?

You can fill out our help required form which you can use to request a quote for D449-R1ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay