Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 3A |
RoHS Compliant | Yes |
Basic / Snap Action Switches 3A, SPDT, 4.8 x 0.5 (0.187 x 0.020) QC, straight | Sager |
Where can I find additional details, specifications and documents for a D429-R1LL?
Additional datasheets, footprints and schematics for D429-R1LL are listed on our Part Details page. You can also find images and similar parts to D429-R1LL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D429-R1LL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D429-R1LL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D429-R1LL fall under?
The D429-R1LL is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to D429-R1LL when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D429-R1LL you can contact the distributor directly for product support, shipping queries etc.
Is the D429-R1LL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D429-R1LL have stock available?
Authorised distributors including Sager have stock available or on a lead time for D429-R1LL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D429-R1LL often in real-time on the comparison pages.
What if I can't find stock of D429-R1LL?
You can fill out our help required form which you can use to request a quote for D429-R1LL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.