Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 3A |
Contact Voltage DC Nom | - |
Product Range | - |
Microswitch, Lever, Spdt, 3A, 250Vac | Newark Electronics |
Basic / Snap Action Switches SPDT QC Straight Lever 3A 125-250V | Sager |
Where can I find additional details, specifications and documents for a D429-R1LD-G2?
Additional datasheets, footprints and schematics for D429-R1LD-G2 are listed on our Part Details page. You can also find images and similar parts to D429-R1LD-G2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D429-R1LD-G2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D429-R1LD-G2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D429-R1LD-G2 fall under?
The D429-R1LD-G2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D429-R1LD-G2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D429-R1LD-G2 you can contact the distributor directly for product support, shipping queries etc.
Is the D429-R1LD-G2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D429-R1LD-G2 have stock available?
Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for D429-R1LD-G2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D429-R1LD-G2 often in real-time on the comparison pages.
What if I can't find stock of D429-R1LD-G2?
You can fill out our help required form which you can use to request a quote for D429-R1LD-G2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.