Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 100mA |
RoHS Compliant | Yes |
Microswitch Hinge Lever Spdt 100Ma 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a D41CR1LD?
Additional datasheets, footprints and schematics for D41CR1LD are listed on our Part Details page. You can also find images and similar parts to D41CR1LD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D41CR1LD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D41CR1LD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D41CR1LD fall under?
The D41CR1LD is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to D41CR1LD when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D41CR1LD you can contact the distributor directly for product support, shipping queries etc.
Is the D41CR1LD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D41CR1LD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for D41CR1LD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D41CR1LD often in real-time on the comparison pages.
What if I can't find stock of D41CR1LD?
You can fill out our help required form which you can use to request a quote for D41CR1LD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.