Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 500mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Switch, Mini Snap Action, SPDT, ON-MOM, Round Pin Actuator, 0.1A, 125VAC, QC | ZF Electronics D413-R1AA-G2 | RS Americas |
Microswitch, Button, Spdt, 0.5A, 30Vdc | Newark Electronics |
MICROSWITCH, BUTTON, SPDT, 0.5A, 30VDC | element14 |
Basic / Snap Action Switches SPDT QC Straight Button .1A 125-250V | Sager |
Where can I find additional details, specifications and documents for a D413-R1AA-G2?
Additional datasheets, footprints and schematics for D413-R1AA-G2 are listed on our Part Details page. You can also find images and similar parts to D413-R1AA-G2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D413-R1AA-G2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D413-R1AA-G2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D413-R1AA-G2 fall under?
The D413-R1AA-G2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D413-R1AA-G2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D413-R1AA-G2 you can contact the distributor directly for product support, shipping queries etc.
Is the D413-R1AA-G2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D413-R1AA-G2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for D413-R1AA-G2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D413-R1AA-G2 often in real-time on the comparison pages.
What if I can't find stock of D413-R1AA-G2?
You can fill out our help required form which you can use to request a quote for D413-R1AA-G2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.