Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
Gate Trigger Current Max Igt | - |
Current It av | 12.7A |
On State RMS Current IT(rms) | 20A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Holding Current Max Ih | - |
MSL | - |
Scr Thyristor | Newark Electronics |
Where can I find additional details, specifications and documents for a D4020L52TP?
Additional datasheets, footprints and schematics for D4020L52TP are listed on our Part Details page. You can also find images and similar parts to D4020L52TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4020L52TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4020L52TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4020L52TP fall under?
The D4020L52TP is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to D4020L52TP when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4020L52TP you can contact the distributor directly for product support, shipping queries etc.
Is the D4020L52TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4020L52TP have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for D4020L52TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4020L52TP often in real-time on the comparison pages.
What if I can't find stock of D4020L52TP?
You can fill out our help required form which you can use to request a quote for D4020L52TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.