Status: | Unknown |
---|---|
Series: | D3SH Series |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.28
|
No stock
|
Buy Now | |
Rutronik
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now | |
element14
from US$1.51
|
-
|
Buy Now | |
TTI Europe
from US$0.92
|
-
|
Buy Now | |
Sager
from US$1.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | D3SH Series |
---|---|
Contact Configuration | SPST-NC |
Switch Terminals | Solder |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 0.9mm |
External Width | 3mm |
RoHS Compliant | Yes |
MICRO SWITCH 0,3N lever Ra | Rutronik |
Switch, Detector, Spst-Nc, 1Ma, 31Gf, Full Reel | Newark Electronics |
Electromechanical Switch Detect Switch N.C. SPST 0.001A | Avnet America |
Ultra Mini SMT Detection Sw | Omron Electronic Components D3SH-B0L | RS Americas |
DETECTION SWITCH, SMD, SHORT LEVER | element14 |
SNAP ACT SW SPST-NC 1MA 5V | TTI Europe |
Basic / Snap Action Switches Std Lever SPST-NC Lft actuate w/o boss | Sager |
Ultra Mini SMT Detection Sw | Power and Signal Group |
SMD DETECTING SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a D3SH-B0L?
Additional datasheets, footprints and schematics for D3SH-B0L are listed on our Part Details page. You can also find images and similar parts to D3SH-B0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3SH-B0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3SH-B0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3SH-B0L fall under?
The D3SH-B0L is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to D3SH-B0L when available in the Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3SH-B0L you can contact the distributor directly for product support, shipping queries etc.
Is the D3SH-B0L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D3SH-B0L have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for D3SH-B0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3SH-B0L often in real-time on the comparison pages.
What if I can't find stock of D3SH-B0L?
You can fill out our help required form which you can use to request a quote for D3SH-B0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.