Status: | Unknown |
---|---|
Series: | D3 Series |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 4A |
Contact Voltage DC Nom | - |
Product Range | D3 Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | - |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Roller Lever |
Actuator Type | Long Roller Lever |
Approval Bodies | KEMA KEUR |
Approval Category | UL Recognised |
Contact Current AC | 10A |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 250V |
External Depth | 10.3mm |
External Length / Height | 15.9mm |
External Width | 27.8mm |
Fixing Centres LxW | 22.2mm |
Flammability Rating | UL94V-O |
Material | PET |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Switch Case | PET (Polyethylene Terephthalate) |
MICROSWITCH, SPDT, LONG ROLLER LEVER | element14 |
Where can I find additional details, specifications and documents for a D3B6-V3RD?
Additional datasheets, footprints and schematics for D3B6-V3RD are listed on our Part Details page. You can also find images and similar parts to D3B6-V3RD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3B6-V3RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3B6-V3RD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3B6-V3RD fall under?
The D3B6-V3RD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3B6-V3RD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3B6-V3RD you can contact the distributor directly for product support, shipping queries etc.
Is the D3B6-V3RD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3B6-V3RD have stock available?
Authorised distributors including element14 and Boersig have stock available or on a lead time for D3B6-V3RD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3B6-V3RD often in real-time on the comparison pages.
What if I can't find stock of D3B6-V3RD?
You can fill out our help required form which you can use to request a quote for D3B6-V3RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.