Status: | Unknown |
---|---|
Series: | D3 Series |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 4A |
Contact Voltage DC Nom | - |
Product Range | D3 Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 2.4N |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Roller Lever |
Actuator Type | Straight Lever |
Approval Bodies | KEMA KEUR |
Approval Category | UL Recognised |
Contact Current AC | 10A |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 250V |
Differential Travel Max | 0.8mm |
External Depth | 10.3mm |
External Length / Height | 15.9mm |
External Width | 27.8mm |
Fixing Centres LxW | 22.2mm |
Flammability Rating | UL94V-O |
Material | PET |
Operating Force | 2.4N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Over Travel Min | 2.1mm |
Pre-travel | 3.5mm |
Switch Case | PET (Polyethylene Terephthalate) |
MICROSWITCH, SPDT, STRAIGHT LEVER | element14 |
Microswitch, D3 Series, Spdt, Roller Lever, Quick Connect, Solder, 4 A, 250 V Rohs Compliant: Yes |Zf D3B6-V3LD | Newark Electronics |
Where can I find additional details, specifications and documents for a D3B6-V3LD?
Additional datasheets, footprints and schematics for D3B6-V3LD are listed on our Part Details page. You can also find images and similar parts to D3B6-V3LD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3B6-V3LD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3B6-V3LD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3B6-V3LD fall under?
The D3B6-V3LD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3B6-V3LD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3B6-V3LD you can contact the distributor directly for product support, shipping queries etc.
Is the D3B6-V3LD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3B6-V3LD have stock available?
Authorised distributors including element14, Newark Electronics and Boersig have stock available or on a lead time for D3B6-V3LD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3B6-V3LD often in real-time on the comparison pages.
What if I can't find stock of D3B6-V3LD?
You can fill out our help required form which you can use to request a quote for D3B6-V3LD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.