D38999/26WH35PD Part Information

Details for D38999/26WH35PD by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Straight Plug
No. of Contacts 100Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 23-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation D
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: No | Newark Electronics
  • Conn MIL-DTL-38999 Circular PIN 100 POS Crimp ST Cable Mount 100 Terminal 1 Port | Avnet America

Details for D38999/26WH35PD by TE Connectivity

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Straight Plug
No. of Contacts 100Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 23-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation D
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (27-Jun-2018)
SVHC (Secondary) Lead (27-Jun-2018)
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR, PLUG, 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No | Newark Electronics

Details for D38999/26WH35PD by Glenair

Alternative Part Descriptions

  • Circular Connector MIL-DTL-38999 Plug 100 Position Pin Contact Cable Mount Crimp | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/26WH35PD?

Additional datasheets, footprints and schematics for D38999/26WH35PD are listed in our Part Details tab. You can also find the D38999/26WH35PD image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/26WH35PD in the Pricing & Inventory tab next to part details. You can view D38999/26WH35PD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/26WH35PD fall under?

The D38999/26WH35PD is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/26WH35PD when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26WH35PD you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/26WH35PD RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for D38999/26WH35PD have stock available?

Authorised distributors including Newark Electronics, Avnet America and Allied Electronics & Automation have stock available or on a lead time for D38999/26WH35PD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/26WH35PD often in real-time on the comparison pages.

What if I can't find stock of D38999/26WH35PD?

You can fill out our help required form which you can use to request a quote for D38999/26WH35PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for D38999/26WH35PD

Loading...
Loading Results for D38999/26WH35PD
We use cookies to improve your experience. See our privacy policy.
Okay