Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$23.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.38
|
20
in stock
|
Buy Now | |
TTI Europe
from US$37.02
|
1,089
in stock
|
Buy Now | |
element14
from US$45.66
|
878
in stock
|
Buy Now | |
PEI-Genesis
from US$28.00
|
539
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$139.94
|
526
in stock
|
Buy Now | |
Powell Electronics
from US$74.71
|
333
in stock
|
Buy Now | |
Newark Electronics
from US$28.17
|
212
in stock
|
Buy Now | |
Heilind Electronics
from US$139.94
|
175
in stock
|
Buy Now | |
Farnell
from US$64.72
|
136
in stock
|
Buy Now | |
Electro Enterprises
from US$28.76
|
124
in stock
|
Buy Now | |
RS Americas
from US$23.13
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.17
|
10
in stock
|
Buy Now | |
Distrelec
from US$33.08
|
9
in stock
|
Buy Now | |
CoreStaff
from US$142.18
|
4
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
91
in stock
|
Buy Now | |
Avnet America
-
|
1
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
CONNECTOR, CIRCULAR, SIZE 9, 6WAY | element14 |
TV 3C 3#20 SKT PLUG CAD | PEI-Genesis |
Circular Connector, Straight Plug, Size 9-35, 6 Position, Cable | Newark Electronics |
Connector Circular Shell 9 6 Pin Plug Crimp Term, Mil-Dtl-38999, Series Iii | Amphenol Aerospace D38999/26WA35SN | RS Americas |
D38999 plug, 6 way, socket contacts | RS |
Connector: military | Transfer Multisort Elektronik |
Connector | Amar Radio Corporation |
Conn MIL-DTL-38999 Circular Socket 6 POS Crimp ST Cable Mount 6 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
CIRCULAR CONN, PLUG, 9-35, CABLE | Farnell |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (27-Jun-2018) |
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20 | Heilind Electronics Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conn MIL-DTL-38999 Circular SKT 6 POS Crimp ST Cable Mount 6 Terminal 1 Port | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a D38999/26WA35SN?
Additional datasheets, footprints and schematics for D38999/26WA35SN are listed on our Part Details page. You can also find images and similar parts to D38999/26WA35SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/26WA35SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/26WA35SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/26WA35SN fall under?
The D38999/26WA35SN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/26WA35SN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26WA35SN you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/26WA35SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/26WA35SN have stock available?
Authorised distributors including TTI Europe, element14, PEI-Genesis, Heilind Electronics Asia and Powell Electronics have stock available or on a lead time for D38999/26WA35SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/26WA35SN often in real-time on the comparison pages.
What if I can't find stock of D38999/26WA35SN?
You can fill out our help required form which you can use to request a quote for D38999/26WA35SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.