Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$35.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$80.53
|
103
in stock
|
Buy Now | |
Powell Electronics
from US$35.58
|
456
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$35.10
|
229
in stock
|
Buy Now | |
Heilind Electronics
from US$35.10
|
76
in stock
|
Buy Now | |
element14
from US$55.10
|
64
in stock
|
Buy Now | |
TTI Europe
from US$42.43
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$391.96
|
-
|
Buy Now | |
Avnet America
from US$369.60
|
-
|
Buy Now | |
RS Americas
from US$41.70
|
-
|
Buy Now | |
Electro Enterprises
from US$340.99
|
-
|
Buy Now | |
PEI-Genesis
-
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | C |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
CONNECTOR, CIRCULAR, SIZE 9, 6WAY | Farnell |
TV 6C 6#22D SKT PLUG CAD | PEI-Genesis |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | C |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | C |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector |Glenair D38999/26WA35SC | Newark Electronics |
Circular Connector MIL-DTL-38999 Plug 6 Position Socket Contact Cable Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a D38999/26WA35SC?
Additional datasheets, footprints and schematics for D38999/26WA35SC are listed on our Part Details page. You can also find images and similar parts to D38999/26WA35SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/26WA35SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/26WA35SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/26WA35SC fall under?
The D38999/26WA35SC is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/26WA35SC when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26WA35SC you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/26WA35SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/26WA35SC have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics Asia, Farnell, Heilind Electronics and element14 have stock available or on a lead time for D38999/26WA35SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/26WA35SC often in real-time on the comparison pages.
What if I can't find stock of D38999/26WA35SC?
You can fill out our help required form which you can use to request a quote for D38999/26WA35SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.