Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$26.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$52.22 |
7
|
Buy Now | |
TTI Europe | US$40.17 |
396
|
Buy Now | |
Heilind Electronics Asia | US$31.92 |
352
|
Buy Now | |
PEI-Genesis | US$31.26 |
350
|
Buy Now | |
Farnell | US$63.51 |
316
|
Buy Now | |
Electro Enterprises | US$26.24 |
280
|
Buy Now | |
Newark Electronics | US$56.97 |
184
|
Buy Now | |
element14 | US$40.25 |
180
|
Buy Now | |
Heilind Electronics | US$31.92 |
119
|
Buy Now | |
Powell Electronics | US$38.02 |
79
|
Buy Now | |
RS Americas | US$74.67 |
25
|
Buy Now | |
Transfer Multisort Elektronik | US$30.81 |
8
|
Buy Now | |
Distrelec | US$36.85 |
8
|
Buy Now | |
CoreStaff | US$107.42 |
3
|
Buy Now | |
Avnet America | - |
139
|
Buy Now | |
Amar Radio Corporation | - |
33
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
TV 6C 6#22D PIN PLUG CAD | PEI-Genesis |
Connector: military | Transfer Multisort Elektronik |
Circular Connector 38999 Series III PLUG | RS |
Connector | Amar Radio Corporation |
Conn MIL-DTL-38999 Circular PIN 6 POS Crimp ST Cable Mount 6 Terminal 1 Port | Avnet Asia |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
CIRCULAR CONN, PLUG, 9-35, CABLE | Farnell |
Circular Conn, Plug, 9-35, Cable | Newark Electronics |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (27-Jun-2018) |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Rotation | N |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a D38999/26WA35PN?
Additional datasheets, footprints and schematics for D38999/26WA35PN are listed on our Part Details page. You can also find images and similar parts to D38999/26WA35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/26WA35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/26WA35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/26WA35PN fall under?
The D38999/26WA35PN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/26WA35PN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26WA35PN you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/26WA35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/26WA35PN have stock available?
Authorised distributors including TTI Europe, Heilind Electronics Asia, PEI-Genesis, Farnell and Electro Enterprises have stock available or on a lead time for D38999/26WA35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/26WA35PN often in real-time on the comparison pages.
What if I can't find stock of D38999/26WA35PN?
You can fill out our help required form which you can use to request a quote for D38999/26WA35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.