Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$21.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.43
|
1,109
in stock
|
Buy Now | |
TTI Europe
from US$34.76
|
12,122
in stock
|
Buy Now | |
PEI-Genesis
from US$21.71
|
1,955
in stock
|
Buy Now | |
element14
from US$41.92
|
878
in stock
|
Buy Now | |
Newark Electronics
from US$102.84
|
539
in stock
|
Buy Now | |
Powell Electronics
from US$32.29
|
458
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$30.07
|
309
in stock
|
Buy Now | |
Electro Enterprises
from US$26.95
|
124
in stock
|
Buy Now | |
Heilind Electronics
from US$30.07
|
103
in stock
|
Buy Now | |
Avnet America
from US$364.36
|
-
|
Buy Now | |
RS Americas
from US$37.28
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
CONNECTOR, CIRCULAR, SIZE 9, 6WAY | Farnell |
Circular Connector, Plug, Size 9, 6 Position, Cable | Newark Electronics |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (27-Jun-2018) |
SVHC (Secondary) | Lead (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conn Circular Housing Inline Plug SKT 6 POS A Shell Size Aluminum Alloy | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a D38999/26WA35BN?
Additional datasheets, footprints and schematics for D38999/26WA35BN are listed on our Part Details page. You can also find images and similar parts to D38999/26WA35BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/26WA35BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/26WA35BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/26WA35BN fall under?
The D38999/26WA35BN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/26WA35BN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26WA35BN you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/26WA35BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/26WA35BN have stock available?
Authorised distributors including TTI Europe, PEI-Genesis, Farnell, element14 and Newark Electronics have stock available or on a lead time for D38999/26WA35BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/26WA35BN often in real-time on the comparison pages.
What if I can't find stock of D38999/26WA35BN?
You can fill out our help required form which you can use to request a quote for D38999/26WA35BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.