D38999/26WA35AA Part Information

Details for D38999/26WA35AA by Souriau

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Straight Plug
No. of Contacts 6Contacts
Circular Contact Type Crimp Pin - Contacts Not Supplied
Coupling Style Threaded
Insert Arrangement 9-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (15-Jan-2019)
Not RoHS Compliant

Alternative Part Descriptions

  • Plug, Self Locking | Allied Electronics & Automation
  • 8D 6C 6#22D PIN PLUG | PEI-Genesis GB

Details for D38999/26WA35AA by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Straight Plug
No. of Contacts 6Contacts
Circular Contact Type Crimp Pin - Contacts Not Supplied
Coupling Style Threaded
Insert Arrangement 9-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No | Newark Electronics
  • TV 6C 6#22D PIN PLUG CAD | PEI-Genesis GB

Details for D38999/26WA35AA by Glenair

Alternative Part Descriptions

  • Circular Housing MIL-DTL-38999 Series III Triple Start Thread Cable Mount Plug 6 Position Pin Contact 9 Shell Size Aluminum Alloy | Avnet America

Details for D38999/26WA35AA by TE Connectivity

Connectors > Circular Connectors & Components > Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Straight Plug
No. of Contacts 6Contacts
Circular Contact Type Crimp Pin - Contacts Not Supplied
Coupling Style Threaded
Insert Arrangement 9-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (27-Jun-2018)
SVHC (Secondary) Lead (27-Jun-2018)
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR, PLUG, 9-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No | Newark Electronics
  • DTS 6C 6#22D PIN PLUG | PEI-Genesis GB

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/26WA35AA?

Additional datasheets, footprints and schematics for D38999/26WA35AA are listed in our Part Details tab. You can also find the D38999/26WA35AA image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/26WA35AA in the Pricing & Inventory tab next to part details. You can view D38999/26WA35AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/26WA35AA fall under?

The D38999/26WA35AA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/26WA35AA when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26WA35AA you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/26WA35AA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for D38999/26WA35AA have stock available?

Authorised distributors including Newark Electronics, PEI-Genesis GB, Avnet America and Allied Electronics & Automation have stock available or on a lead time for D38999/26WA35AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/26WA35AA often in real-time on the comparison pages.

What if I can't find stock of D38999/26WA35AA?

You can fill out our help required form which you can use to request a quote for D38999/26WA35AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for D38999/26WA35AA

Loading...
Loading Results for D38999/26WA35AA
We use cookies to improve your experience. See our privacy policy.
Okay