D38999/26JC8SA Part Information

Details for D38999/26JC8SA by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Straight Plug
No. of Contacts 8Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 13-8
Connector Body Material Composite Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class General Duty
Product Range MIL-DTL-38999 Series III
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR PLUG, SIZE 13, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No | Newark Electronics
  • Conn MIL-DTL-38999 Circular SKT 8 POS Crimp ST Cable Mount 8 Terminal 1 Port | Avnet America
  • CTV 8C 8#20 SKT PLUG | PEI-Genesis GB

Details for D38999/26JC8SA by Souriau

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Straight Plug
No. of Contacts 8Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 13-8
Connector Body Material Composite Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (15-Jan-2019)
Not RoHS Compliant

Alternative Part Descriptions

  • Plug, Self Locking | Allied Electronics & Automation

Details for D38999/26JC8SA by TE Connectivity

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Straight Plug
No. of Contacts 8Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 13-8
Connector Body Material Composite Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class General Duty
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (27-Jun-2018)
SVHC (Secondary) Lead (27-Jun-2018)
Not RoHS Compliant

Alternative Part Descriptions

  • ACT 8C 8#20 SKT PLUG | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/26JC8SA?

Additional datasheets, footprints and schematics for D38999/26JC8SA are listed in our Part Details tab. You can also find the D38999/26JC8SA image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/26JC8SA in the Pricing & Inventory tab next to part details. You can view D38999/26JC8SA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/26JC8SA fall under?

The D38999/26JC8SA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/26JC8SA when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26JC8SA you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/26JC8SA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for D38999/26JC8SA have stock available?

Authorised distributors including Newark Electronics, Avnet America, PEI-Genesis GB and Allied Electronics & Automation have stock available or on a lead time for D38999/26JC8SA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/26JC8SA often in real-time on the comparison pages.

What if I can't find stock of D38999/26JC8SA?

You can fill out our help required form which you can use to request a quote for D38999/26JC8SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for D38999/26JC8SA

Loading...
Loading Results for D38999/26JC8SA
We use cookies to improve your experience. See our privacy policy.
Okay