Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$30.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$101.73
|
150
in stock
|
Buy Now | |
TTI Europe
from US$55.11
|
217
in stock
|
Buy Now | |
Powell Electronics
from US$85.54
|
60
in stock
|
Buy Now | |
PEI-Genesis
from US$62.76
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$62.42
|
18
in stock
|
Buy Now | |
Avnet America
from US$30.26
|
-
|
Buy Now | |
RS Americas
from US$63.03
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 22Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 13-35 |
Connector Body Material | Composite Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | General Duty |
Product Range | MIL-DTL-38999 Series III |
CONNECTOR, CIRCULAR, SIZE 13, 22WAY | Farnell |
CTV 22C 22#22D PIN PLUG | PEI-Genesis |
Circular Connector Plug Size 13, 22 Position, Cable | Newark Electronics |
Conn MIL-DTL-38999 Circular PIN 22 POS Crimp ST Cable Mount 22 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 22Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 13-35 |
Connector Body Material | Composite Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 22Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 13-35 |
Connector Body Material | Composite Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | General Duty |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (27-Jun-2018) |
SVHC (Secondary) | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a D38999/26JC35PA?
Additional datasheets, footprints and schematics for D38999/26JC35PA are listed on our Part Details page. You can also find images and similar parts to D38999/26JC35PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/26JC35PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/26JC35PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/26JC35PA fall under?
The D38999/26JC35PA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/26JC35PA when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26JC35PA you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/26JC35PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/26JC35PA have stock available?
Authorised distributors including TTI Europe, Farnell, Powell Electronics, PEI-Genesis and Newark Electronics have stock available or on a lead time for D38999/26JC35PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/26JC35PA often in real-time on the comparison pages.
What if I can't find stock of D38999/26JC35PA?
You can fill out our help required form which you can use to request a quote for D38999/26JC35PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.