D38999/26FJ61PE Part Information

Details for D38999/26FJ61PE by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Straight Plug
No. of Contacts 61Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 25-61
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation E
Service Class EMI
Product Range MIL-DTL-38999 Series III
RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No | Newark Electronics

Details for D38999/26FJ61PE by Souriau

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Straight Plug
No. of Contacts 61Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 25-61
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation E
Service Class EMI
Product Range MIL-DTL-38999 Series III
SVHC Lead (15-Jan-2019)
RoHS Compliant

Alternative Part Descriptions

  • Connector, Circular, 61P Sz 25 Straight Plug Pin Cont | Allied Electronics & Automation

Details for D38999/26FJ61PE by TE Connectivity

Connectors > Circular Connectors & Components > Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Straight Plug
No. of Contacts 61Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 25-61
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation E
Service Class EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (27-Jun-2018)
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR, PLUG, 25-61, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes | Newark Electronics

Details for D38999/26FJ61PE by Glenair

Alternative Part Descriptions

  • Circular Connector MIL-DTL-38999 Plug 61 Position Pin Contact Cable Mount Crimp | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/26FJ61PE?

Additional datasheets, footprints and schematics for D38999/26FJ61PE are listed in our Part Details tab. You can also find the D38999/26FJ61PE image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/26FJ61PE in the Pricing & Inventory tab next to part details. You can view D38999/26FJ61PE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/26FJ61PE fall under?

The D38999/26FJ61PE is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/26FJ61PE when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26FJ61PE you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/26FJ61PE RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for D38999/26FJ61PE have stock available?

Authorised distributors including Newark Electronics, Avnet America and Allied Electronics & Automation have stock available or on a lead time for D38999/26FJ61PE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/26FJ61PE often in real-time on the comparison pages.

What if I can't find stock of D38999/26FJ61PE?

You can fill out our help required form which you can use to request a quote for D38999/26FJ61PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for D38999/26FJ61PE

Loading...
Loading Results for D38999/26FJ61PE
We use cookies to improve your experience. See our privacy policy.
Okay