D38999/26FC98PN-LC Part Information

Details for D38999/26FC98PN-LC by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Straight Plug
No. of Contacts 10Contacts
Circular Contact Type Crimp Pin - Contacts Not Supplied
Coupling Style Threaded
Insert Arrangement 13-98
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class EMI
Product Range MIL-DTL-38999 Series III
RoHS Compliant

Details for D38999/26FC98PN-LC by Souriau

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Straight Plug
No. of Contacts 10Contacts
Circular Contact Type Crimp Pin - Contacts Not Supplied
Coupling Style Threaded
Insert Arrangement 13-98
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class EMI
Product Range MIL-DTL-38999 Series III
SVHC Lead (15-Jan-2019)
RoHS Compliant

Details for D38999/26FC98PN-LC by Glenair

Details for D38999/26FC98PN-LC by Aero-Electric Connector, Inc

Connectors > More Connectors

Details for D38999/26FC98PN-LC by TE Connectivity

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Straight Plug
No. of Contacts 10Contacts
Circular Contact Type Crimp Pin - Contacts Not Supplied
Coupling Style Threaded
Insert Arrangement 13-98
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class EMI
Product Range MIL-DTL-38999 Series III
Not RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/26FC98PN-LC?

Additional datasheets, footprints and schematics for D38999/26FC98PN-LC are listed in our Part Details tab. You can also find the D38999/26FC98PN-LC image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/26FC98PN-LC in the Pricing & Inventory tab next to part details. You can view D38999/26FC98PN-LC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/26FC98PN-LC fall under?

The D38999/26FC98PN-LC is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/26FC98PN-LC when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26FC98PN-LC you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/26FC98PN-LC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for D38999/26FC98PN-LC have stock available?

There is no stock from authorised distributors for D38999/26FC98PN-LC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/26FC98PN-LC often in real-time on the comparison pages.

What if I can't find stock of D38999/26FC98PN-LC?

You can fill out our help required form which you can use to request a quote for D38999/26FC98PN-LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for D38999/26FC98PN-LC

Loading...
Loading Results for D38999/26FC98PN-LC
We use cookies to improve your experience. See our privacy policy.
Okay