Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$23.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$81.22 |
64
|
Buy Now | |
Heilind Electronics Asia | US$23.26 |
106
|
Buy Now | |
Electro Enterprises | US$25.84 |
53
|
Buy Now | |
Powell Electronics | US$34.44 |
52
|
Buy Now | |
Heilind Electronics | US$23.26 |
35
|
Buy Now | |
element14 | US$49.94 |
3
|
Buy Now | |
PEI-Genesis | US$63.34 |
2
|
Buy Now | |
Newark Electronics | US$39.52 |
-
|
Buy Now | |
Avnet America | US$405.62 |
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 13-8 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | B |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20 | Heilind Electronics Asia |
CONNECTOR, CIRCULAR, SIZE 13, 8WAY | element14 |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 13-8 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | B |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Lead (15-Jan-2019) |
CIRCULAR CONNECTOR, PLUG, 13-8, CABLE | Farnell |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 13-8 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | B |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
Circular Connector, Plug, 13-8, Cable | Newark Electronics |
Circular Housing MIL-DTL-38999 Series III Triple Start Thread Cable Mount Plug 8 Position Socket Contact 13 Shell Size Aluminum Alloy | Avnet America |
Where can I find additional details, specifications and documents for a D38999/26FC8SB-LC?
Additional datasheets, footprints and schematics for D38999/26FC8SB-LC are listed on our Part Details page. You can also find images and similar parts to D38999/26FC8SB-LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/26FC8SB-LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/26FC8SB-LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/26FC8SB-LC fall under?
The D38999/26FC8SB-LC is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/26FC8SB-LC when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26FC8SB-LC you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/26FC8SB-LC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/26FC8SB-LC have stock available?
Authorised distributors including Heilind Electronics Asia, Farnell, Electro Enterprises, Powell Electronics and Heilind Electronics have stock available or on a lead time for D38999/26FC8SB-LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/26FC8SB-LC often in real-time on the comparison pages.
What if I can't find stock of D38999/26FC8SB-LC?
You can fill out our help required form which you can use to request a quote for D38999/26FC8SB-LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.