D38999/26FC8PA Part Information

Details for D38999/26FC8PA by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Straight Plug
No. of Contacts 8Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 13-8
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class EMI
Product Range MIL-DTL-38999 Series III
RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR PLUG, SIZE 13, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No | Newark Electronics
  • Conn MIL-DTL-38999 Circular PIN 8 POS Crimp ST Cable Mount 8 Terminal 1 Port | Avnet America
  • TV 8C 8#20 PIN PLUG NI | PEI-Genesis GB

Details for D38999/26FC8PA by Souriau

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Straight Plug
No. of Contacts 8Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 13-8
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class EMI
Product Range MIL-DTL-38999 Series III
SVHC Lead (15-Jan-2019)
RoHS Compliant

Alternative Part Descriptions

  • Plug, Self Locking | Allied Electronics & Automation
  • 8D 8C 8#20 PIN PLUG | PEI-Genesis GB

Details for D38999/26FC8PA by TE Connectivity

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Straight Plug
No. of Contacts 8Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 13-8
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (27-Jun-2018)
SVHC (Secondary) Lead (27-Jun-2018)
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR, PLUG, 13-8, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes | Newark Electronics
  • D38999/26FC8PA | Avnet America
  • DTS 8C 8#20 PIN PLUG | PEI-Genesis GB

Details for D38999/26FC8PA by Glenair

Alternative Part Descriptions

  • Circular Connector MIL-DTL-38999 Plug 8 Position Pin Contact Cable Mount Crimp | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/26FC8PA?

Additional datasheets, footprints and schematics for D38999/26FC8PA are listed in our Part Details tab. You can also find the D38999/26FC8PA image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/26FC8PA in the Pricing & Inventory tab next to part details. You can view D38999/26FC8PA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/26FC8PA fall under?

The D38999/26FC8PA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/26FC8PA when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/26FC8PA you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/26FC8PA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for D38999/26FC8PA have stock available?

Authorised distributors including Newark Electronics, Avnet America, PEI-Genesis GB and Allied Electronics & Automation have stock available or on a lead time for D38999/26FC8PA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/26FC8PA often in real-time on the comparison pages.

What if I can't find stock of D38999/26FC8PA?

You can fill out our help required form which you can use to request a quote for D38999/26FC8PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for D38999/26FC8PA

Loading...
Loading Results for D38999/26FC8PA
We use cookies to improve your experience. See our privacy policy.
Okay