D38999/24WG35AN Part Information

Details for D38999/24WG35AN by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Jam Nut Receptacle
No. of Contacts 79Contacts
Circular Contact Type Crimp Pin - Contacts Not Supplied
Coupling Style Threaded
Insert Arrangement 21-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
Not RoHS Compliant

Alternative Part Descriptions

  • JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No | Newark Electronics
  • Conn MIL-DTL-38999 Circular PIN 79 POS Crimp ST Jam Nut 79 Terminal 1 Port | Avnet America
  • TV 79C 79#22D PIN RECP CAD | PEI-Genesis GB

Details for D38999/24WG35AN by Souriau

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Jam Nut Receptacle
No. of Contacts 79Contacts
Circular Contact Type Crimp Pin - Contacts Not Supplied
Coupling Style Threaded
Insert Arrangement 21-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (15-Jan-2019)
Not RoHS Compliant

Alternative Part Descriptions

  • Connector, Circular, 79P Sz 21 Jam Nut Recpt Less Pin Cont | Allied Electronics & Automation
  • 8D 79C 79#22D PIN J/N | PEI-Genesis GB

Details for D38999/24WG35AN by TE Connectivity

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Jam Nut Receptacle
No. of Contacts 79Contacts
Circular Contact Type Crimp Pin - Contacts Not Supplied
Coupling Style Threaded
Insert Arrangement 21-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (27-Jun-2018)
SVHC (Secondary) Lead (27-Jun-2018)
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR, RECEPTACLE, 79 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No | Newark Electronics
  • DTS 79C 79#22D PIN RECP | PEI-Genesis GB

Details for D38999/24WG35AN by Aero-Electric Connector, Inc

Connectors > More Connectors

Details for D38999/24WG35AN by Glenair

Alternative Part Descriptions

  • Circular Housing MIL-DTL-38999 Series III Triple Start Thread Jam Nut Receptacle 79 Position Pin Contact 21 Shell Size Aluminum Alloy | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/24WG35AN?

Additional datasheets, footprints and schematics for D38999/24WG35AN are listed in our Part Details tab. You can also find the D38999/24WG35AN image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/24WG35AN in the Pricing & Inventory tab next to part details. You can view D38999/24WG35AN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/24WG35AN fall under?

The D38999/24WG35AN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/24WG35AN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/24WG35AN you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/24WG35AN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for D38999/24WG35AN have stock available?

Authorised distributors including Newark Electronics, PEI-Genesis GB, Avnet America and Allied Electronics & Automation have stock available or on a lead time for D38999/24WG35AN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/24WG35AN often in real-time on the comparison pages.

What if I can't find stock of D38999/24WG35AN?

You can fill out our help required form which you can use to request a quote for D38999/24WG35AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for D38999/24WG35AN

Loading...
Loading Results for D38999/24WG35AN
We use cookies to improve your experience. See our privacy policy.
Okay