D38999/24WG11BN Circular Connectors & Components by Amphenol

CONNECTOR CIRCULAR SIZE 21 11WAY

Status: Unknown
Series: MIL-DTL-38999 Series III
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$33.33

Distributor Stock
Logo for Farnell
Farnell
from US$74.30
914
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$33.33
297
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$41.36
217
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$36.62
207
in stock
Buy Now
Logo for PEI-Genesis
PEI-Genesis
from US$35.61
203
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$59.17
203
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$36.62
69
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$419.90
-
Buy Now
Logo for RS Americas
RS Americas
from US$43.18
-
Buy Now
Logo for element14
element14
from US$105.05
-
Buy Now

Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Jam Nut Receptacle
No. of Contacts 11Contacts
Circular Contact Type Crimp Socket - Contacts Not Supplied
Coupling Style Threaded
Insert Arrangement 21-11
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III

Alternative Descriptions

TV 11C 11#12 SKT RECP CAD | PEI-Genesis
Jam Nut Connector Rcpt, Size 21, 11Pos, Panel | Newark Electronics
JAM NUT CONNECTOR RCPT, SIZE 21, 11POS, PANEL | element14


D38999/24WG11BN Circular Connectors & Components by Souriau

CIRCULAR CONNECTOR RCPT 21-11 JAM NUT

Status: Unknown
Series: MIL-DTL-38999 Series III
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Jam Nut Receptacle
No. of Contacts 11Contacts
Circular Contact Type Crimp Socket - Contacts Not Supplied
Coupling Style Threaded
Insert Arrangement 21-11
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (15-Jan-2019)

Alternative Descriptions

CIRCULAR CONNECTOR, RCPT, 21-11, JAM NUT | Farnell

D38999/24WG11BN Circular Connectors & Components by TE Connectivity

CIRCULAR SIZE 21 11WAY SKT

Status: Unknown
Series: MIL-DTL-38999 Series III
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Jam Nut Receptacle
No. of Contacts 11Contacts
Circular Contact Type Crimp Socket - Contacts Not Supplied
Coupling Style Threaded
Insert Arrangement 21-11
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (27-Jun-2018)
SVHC (Secondary) Lead (27-Jun-2018)

D38999/24WG11BN by Glenair

CONNECTOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Circular Housing MIL-DTL-38999 Series III Triple Start Thread Jam Nut Receptacle 11 Position Socket Contact 21 Shell Size Aluminum Alloy | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/24WG11BN?

Additional datasheets, footprints and schematics for D38999/24WG11BN are listed on our Part Details page. You can also find images and similar parts to D38999/24WG11BN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/24WG11BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/24WG11BN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/24WG11BN fall under?

The D38999/24WG11BN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/24WG11BN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/24WG11BN you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/24WG11BN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D38999/24WG11BN have stock available?

Authorised distributors including Farnell, Electro Enterprises, Powell Electronics, Heilind Electronics Asia and PEI-Genesis have stock available or on a lead time for D38999/24WG11BN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/24WG11BN often in real-time on the comparison pages.

What if I can't find stock of D38999/24WG11BN?

You can fill out our help required form which you can use to request a quote for D38999/24WG11BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay