D38999/24WD97SN Part Information

Details for D38999/24WD97SN by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Jam Nut Receptacle
No. of Contacts 12Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 15-97
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
Not RoHS Compliant

Alternative Part Descriptions

  • JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No | Newark Electronics
  • Conn MIL-DTL-38999 Circular SKT 12 POS Crimp ST Jam Nut 12 Terminal 1 Port | Avnet America
  • TV 12C 8#20 4#16 SKT RECP CAD | PEI-Genesis GB

Details for D38999/24WD97SN by Souriau

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Jam Nut Receptacle
No. of Contacts 12Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 15-97
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (15-Jan-2019)
Not RoHS Compliant

Alternative Part Descriptions

  • Connector, Circular, 12P Sz 15 Jam Nut Recpt Socket Cont | Allied Electronics & Automation
  • 8D 12C 8#20 4#16 SKT J/N | PEI-Genesis GB

Details for D38999/24WD97SN by TE Connectivity

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Jam Nut Receptacle
No. of Contacts 12Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 15-97
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (27-Jun-2018)
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR, RECEPTACLE, 15-97, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:ThreadedRoHS Compliant: No | Newark Electronics
  • Circular Connector, Jam Nut Receptacle w/Socket, MIL-DTL-38999 III Series | Allied Electronics & Automation
  • DTS 12C 8#20, 4#16 SKT RECP | PEI-Genesis GB

Details for D38999/24WD97SN by Conesys Aero-Electric

Alternative Part Descriptions

  • CONN D38999 CIRC SKT 12 POS CRMP ST JAM NUT 12TERM | Newark Electronics

Details for D38999/24WD97SN by Glenair

Alternative Part Descriptions

  • Circular Connector MIL-DTL-38999 Receptacle 12 Position Socket Contact Jam Nut Crimp | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/24WD97SN?

Additional datasheets, footprints and schematics for D38999/24WD97SN are listed in our Part Details tab. You can also find the D38999/24WD97SN image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/24WD97SN in the Pricing & Inventory tab next to part details. You can view D38999/24WD97SN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/24WD97SN fall under?

The D38999/24WD97SN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/24WD97SN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/24WD97SN you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/24WD97SN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for D38999/24WD97SN have stock available?

Authorised distributors including Newark Electronics, PEI-Genesis GB, Distrelec, Allied Electronics & Automation and Avnet America have stock available or on a lead time for D38999/24WD97SN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/24WD97SN often in real-time on the comparison pages.

What if I can't find stock of D38999/24WD97SN?

You can fill out our help required form which you can use to request a quote for D38999/24WD97SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for D38999/24WD97SN

Loading...
Loading Results for D38999/24WD97SN
We use cookies to improve your experience. See our privacy policy.
Okay