Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$15.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.76
|
No stock
|
Buy Now | |
PEI-Genesis
from US$29.19
|
1,445
in stock
|
Buy Now | |
Farnell
from US$67.63
|
1,113
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$32.67
|
1,050
in stock
|
Buy Now | |
Powell Electronics
from US$74.80
|
722
in stock
|
Buy Now | |
TTI Europe
from US$40.88
|
523
in stock
|
Buy Now | |
Heilind Electronics
from US$32.67
|
350
in stock
|
Buy Now | |
Electro Enterprises
from US$28.83
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$28.97
|
58
in stock
|
Buy Now | |
element14
from US$28.83
|
58
in stock
|
Buy Now | |
RS Americas
from US$26.49
|
30
in stock
|
Buy Now | |
Avnet America
from US$15.22
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$32.89
|
9
in stock
|
Buy Now | |
CoreStaff
from US$45.54
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 13Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 11-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
Circular Connector, Jam Nut Receptacle, Size B35, 13 Position | Newark Electronics |
CIRCULAR CONNECTOR, JAM NUT RECEPTACLE, SIZE B35, 13 POSITION | element14 |
D38999 Ser 13Way Jam Nut Conn Recp Pin Contacts Size 11 Quick Coupling Threaded | Amphenol Aerospace D38999/24WB35PN | RS Americas |
Connector: military | Transfer Multisort Elektronik |
D38999 receptacle, 13 way, pin contacts | RS |
Conn MIL-DTL-38999 Circular PIN 13 POS Crimp ST Jam Nut 13 Terminal Single Port | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 13Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 11-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 13Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 11-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
CIRCULAR CONN, RCPT, 11-35, JAM NUT | Farnell |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 13Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 11-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 13Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a D38999/24WB35PN?
Additional datasheets, footprints and schematics for D38999/24WB35PN are listed on our Part Details page. You can also find images and similar parts to D38999/24WB35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/24WB35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/24WB35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/24WB35PN fall under?
The D38999/24WB35PN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/24WB35PN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/24WB35PN you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/24WB35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/24WB35PN have stock available?
Authorised distributors including PEI-Genesis, Farnell, Heilind Electronics Asia, Powell Electronics and TTI Europe have stock available or on a lead time for D38999/24WB35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/24WB35PN often in real-time on the comparison pages.
What if I can't find stock of D38999/24WB35PN?
You can fill out our help required form which you can use to request a quote for D38999/24WB35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.