D38999/24FB35PN Circular Connectors & Components by Amphenol

CONNECTOR CIRCULAR SIZE 11 13WAY

Status: Unknown
Series: MIL-DTL-38999 Series III
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.82

Distributor Stock
Logo for RS
RS
from US$57.68
No stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$32.67
2,100
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$32.67
700
in stock
Buy Now
Logo for PEI-Genesis
PEI-Genesis
from US$28.32
504
in stock
Buy Now
Logo for Farnell
Farnell
from US$68.47
247
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$450.03
193
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$20.82
138
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$35.84
116
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$403.94
38
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$33.67
10
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$59.78
10
in stock
Buy Now
Logo for element14
element14
from US$58.68
8
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$134.02
2
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$380.91
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Jam Nut Receptacle
No. of Contacts 13Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 11-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class EMI
Product Range MIL-DTL-38999 Series III

Alternative Descriptions

Connector: military | Transfer Multisort Elektronik
JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL | element14
Circular Connector 38999 Series III SING | RS
Conn MIL-DTL-38999 Circular PIN 13 POS Crimp ST Jam Nut 13 Terminal 1 Port | Avnet Abacus


D38999/24FB35PN Circular Connectors & Components by Souriau

CIRCULAR CONNECTOR RCPT 11-35 JAM NUT

Status: Unknown
Series: MIL-DTL-38999 Series III
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Jam Nut Receptacle
No. of Contacts 13Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 11-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class EMI
Product Range MIL-DTL-38999 Series III
SVHC Lead (15-Jan-2019)

Alternative Descriptions

CIRCULAR CONNECTOR, RCPT, 11-35, JAM NUT | Farnell

D38999/24FB35PN Circular Connectors & Components by TE Connectivity

CIRCULAR SIZE 11 13WAY PIN

Status: Unknown
Series: MIL-DTL-38999 Series III
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Jam Nut Receptacle
No. of Contacts 13Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 11-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (27-Jun-2018)

Alternative Descriptions

Circular Connector, Jam Nut Receptacle w/Pins, MIL-DTL-38999 III Series | TE Connectivity DEUTSCH D38999/24FB35PN | RS Americas

D38999/24FB35PN Circular Connectors & Components by Aero-Electric Connector, Inc

CIRCULAR CONN, RCPT, 11-35, JAM NUT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Jam Nut Receptacle
No. of Contacts 13Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
RoHS Compliant No

D38999/24FB35PN by Glenair

CONNECTOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Connector |Glenair D38999/24FB35PN | Newark Electronics
Circular Connector MIL-DTL-38999 Receptacle 13 Position Pin Contact Jam Nut Crimp | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/24FB35PN?

Additional datasheets, footprints and schematics for D38999/24FB35PN are listed on our Part Details page. You can also find images and similar parts to D38999/24FB35PN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/24FB35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/24FB35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/24FB35PN fall under?

The D38999/24FB35PN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/24FB35PN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/24FB35PN you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/24FB35PN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D38999/24FB35PN have stock available?

Authorised distributors including Heilind Electronics Asia, Heilind Electronics, PEI-Genesis, Farnell and Powell Electronics have stock available or on a lead time for D38999/24FB35PN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/24FB35PN often in real-time on the comparison pages.

What if I can't find stock of D38999/24FB35PN?

You can fill out our help required form which you can use to request a quote for D38999/24FB35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay