Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$33.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$93.71 |
35
|
Buy Now | |
Electro Enterprises | US$33.07 |
178
|
Buy Now | |
PEI-Genesis | US$52.21 |
45
|
Buy Now | |
Newark Electronics | US$84.83 |
45
|
Buy Now | |
element14 | US$75.37 |
33
|
Buy Now | |
Heilind Electronics Asia | US$44.40 |
18
|
Buy Now | |
Heilind Electronics | US$44.40 |
6
|
Buy Now | |
Avnet America | - |
15
|
Buy Now | |
RS Americas | US$309.50 |
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 55Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 23-55 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | C |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
CONNECTOR, CIRCULAR, SIZE 23, 55WAY | Farnell |
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20 | Heilind Electronics Asia |
D38999 Circular Receptacle Connector without Contacts 55 Position 23 Shell Size Metal Wall Mount Bulk | Avnet America |
Connector,88-565838-55K RECEPT | Amphenol Aerospace D38999/20WH55AC | RS Americas |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 55Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 23-55 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | C |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (27-Jun-2018) |
SVHC (Secondary) | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a D38999/20WH55AC?
Additional datasheets, footprints and schematics for D38999/20WH55AC are listed on our Part Details page. You can also find images and similar parts to D38999/20WH55AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/20WH55AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20WH55AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/20WH55AC fall under?
The D38999/20WH55AC is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/20WH55AC when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20WH55AC you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/20WH55AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/20WH55AC have stock available?
Authorised distributors including Electro Enterprises, PEI-Genesis, Newark Electronics, Farnell and element14 have stock available or on a lead time for D38999/20WH55AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/20WH55AC often in real-time on the comparison pages.
What if I can't find stock of D38999/20WH55AC?
You can fill out our help required form which you can use to request a quote for D38999/20WH55AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.