D38999/20WE8SN Part Information

Details for D38999/20WE8SN by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 8Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 17-8
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
Not RoHS Compliant

Alternative Part Descriptions

  • RECEPT ROHS COMPLIANT: NO | Newark Electronics
  • CONN D38999 CIRC SKT 8 POS CRMP ST WALL MNT 8TERM | Avnet America
  • Connector,88-552005-08S RECEPT | Allied Electronics & Automation
  • TV 8C 8#16 SKT RECP CAD | PEI-Genesis GB

Details for D38999/20WE8SN by Souriau

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 8Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 17-8
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (15-Jan-2019)
Not RoHS Compliant

Alternative Part Descriptions

  • Connector, Circular, 8P Sz 17 Wall Mount Recpt Socket Cont | Allied Electronics & Automation
  • 8D 8C 8#16 RECP | PEI-Genesis GB

Details for D38999/20WE8SN by TE Connectivity

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 8Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 17-8
Connector Body Material Aluminium Alloy Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (27-Jun-2018)
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR, RECEPTACLE, 17-8, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No | Newark Electronics
  • Conn MIL-C-38999 Circular SKT 8 POS Crimp ST Flange Mount 8 Terminal 1 Port | Avnet America
  • Connector,D38999/20WE8SN | Allied Electronics & Automation
  • DTS 8C 8#16 SKT RECP | PEI-Genesis GB

Details for D38999/20WE8SN by Glenair

Alternative Part Descriptions

  • Circular Connector MIL-DTL-38999 Receptacle 8 Position Socket Contact Wall Mount Crimp | Avnet America

Details for D38999/20WE8SN by Aero-Electric Connector, Inc

Connectors > Circular Connectors & Components > Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 8Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
RoHS Compliant No

Alternative Part Descriptions

  • CIRCULAR CONN, RCPT, 17-8, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No | Newark Electronics
  • Conn MIL-DTL-38999 Circular SKT 8 POS Crimp ST Wall Mount 8 Terminal 1 Port | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/20WE8SN?

Additional datasheets, footprints and schematics for D38999/20WE8SN are listed in our Part Details tab. You can also find the D38999/20WE8SN image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/20WE8SN in the Pricing & Inventory tab next to part details. You can view D38999/20WE8SN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/20WE8SN fall under?

The D38999/20WE8SN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/20WE8SN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20WE8SN you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/20WE8SN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for D38999/20WE8SN have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation and PEI-Genesis GB have stock available or on a lead time for D38999/20WE8SN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/20WE8SN often in real-time on the comparison pages.

What if I can't find stock of D38999/20WE8SN?

You can fill out our help required form which you can use to request a quote for D38999/20WE8SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for D38999/20WE8SN

Loading...
Loading Results for D38999/20WE8SN
We use cookies to improve your experience. See our privacy policy.
Okay