Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$23.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$253.03
|
1,523
in stock
|
Buy Now | |
element14
from US$137.95
|
717
in stock
|
Buy Now | |
TTI Europe
from US$37.20
|
706
in stock
|
Buy Now | |
PEI-Genesis
from US$37.66
|
511
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$31.12
|
325
in stock
|
Buy Now | |
Electro Enterprises
from US$23.07
|
289
in stock
|
Buy Now | |
Newark Electronics
from US$47.01
|
128
in stock
|
Buy Now | |
Heilind Electronics
from US$31.11
|
108
in stock
|
Buy Now | |
Avnet America
from US$37.22
|
50
in stock
|
Buy Now | |
RS Americas
from US$52.22
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 15-5 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
CONNECTOR, CIRCULAR, SIZE 15, 5WAY | Farnell |
TV 5C 5#16 PIN RECP CAD | PEI-Genesis |
Conn MIL-DTL-38999 Circular PIN 5 POS Crimp ST Wall Mount 5 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 15-5 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 15-5 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a D38999/20WD5PN?
Additional datasheets, footprints and schematics for D38999/20WD5PN are listed on our Part Details page. You can also find images and similar parts to D38999/20WD5PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/20WD5PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20WD5PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/20WD5PN fall under?
The D38999/20WD5PN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/20WD5PN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20WD5PN you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/20WD5PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/20WD5PN have stock available?
Authorised distributors including Farnell, element14, TTI Europe, PEI-Genesis and Heilind Electronics Asia have stock available or on a lead time for D38999/20WD5PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/20WD5PN often in real-time on the comparison pages.
What if I can't find stock of D38999/20WD5PN?
You can fill out our help required form which you can use to request a quote for D38999/20WD5PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.