Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$24.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$67.24
|
164
in stock
|
Buy Now | |
Powell Electronics
from US$33.98
|
150
in stock
|
Buy Now | |
element14
from US$81.08
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$48.78
|
70
in stock
|
Buy Now | |
PEI-Genesis
from US$32.77
|
68
in stock
|
Buy Now | |
Electro Enterprises
from US$24.67
|
13
in stock
|
Buy Now | |
Avnet America
from US$377.32
|
-
|
Buy Now | |
RS Americas
from US$172.23
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 13-8 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | B |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
CONNECTOR, CIRCULAR, SIZE 13, 8WAY | element14 |
Circular Connector, Receptacle, Size 13, 8 Position, Wall | Newark Electronics |
TV 8C 8#20 PIN RECP CAD | PEI-Genesis |
Connector,88-565833-08I RECEPT | Amphenol Aerospace D38999/20WC8AB | RS Americas |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 13-8 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | B |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
CIRCULAR CONN, RCPT, 13-8, WALL MOUNT | Farnell |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 13-8 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | B |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (27-Jun-2018) |
SVHC (Secondary) | Lead (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Circular Housing MIL-DTL-38999 Series III Triple Start Thread Wall Mount Receptacle 8 Position Pin Contact 13 Shell Size Aluminum Alloy | Avnet America |
Where can I find additional details, specifications and documents for a D38999/20WC8AB?
Additional datasheets, footprints and schematics for D38999/20WC8AB are listed on our Part Details page. You can also find images and similar parts to D38999/20WC8AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/20WC8AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20WC8AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/20WC8AB fall under?
The D38999/20WC8AB is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/20WC8AB when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20WC8AB you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/20WC8AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/20WC8AB have stock available?
Authorised distributors including Farnell, Powell Electronics, element14, Newark Electronics and PEI-Genesis have stock available or on a lead time for D38999/20WC8AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/20WC8AB often in real-time on the comparison pages.
What if I can't find stock of D38999/20WC8AB?
You can fill out our help required form which you can use to request a quote for D38999/20WC8AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.