Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$23.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.13
|
242
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$28.92
|
175
in stock
|
Buy Now | |
PEI-Genesis
from US$29.88
|
134
in stock
|
Buy Now | |
Heilind Electronics
from US$35.93
|
58
in stock
|
Buy Now | |
Electro Enterprises
from US$27.39
|
52
in stock
|
Buy Now | |
TTI Europe
from US$23.20
|
35
in stock
|
Buy Now | |
element14
from US$89.28
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$109.20
|
15
in stock
|
Buy Now | |
Powell Electronics
from US$68.08
|
2
in stock
|
Buy Now | |
Avnet America
from US$369.60
|
-
|
Buy Now | |
RS Americas
from US$156.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 13Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 11-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | B |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
CONNECTOR, CIRCULAR, SIZE 11, 13WAY | element14 |
Circular Connector Receptacle, Size 11, 13 Position, Wall | Newark Electronics |
Connector,88-552002-35I RECEPT | Amphenol Aerospace D38999/20WB35PB | RS Americas |
Conn MIL-DTL-38999 Circular PIN 13 POS Crimp ST Wall Mount 13 Terminal 1 Port | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 13Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 11-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | B |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
CIRCULAR CONN, RCPT, 11-35, WALL MOUNT | Farnell |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 13Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 11-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | B |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20 | Heilind Electronics Asia |
AE3 13C 13#22D PIN RECP | PEI-Genesis |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conn MIL-DTL-38999 Circular PIN 13 POS Crimp ST Wall Mount 13 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a D38999/20WB35PB?
Additional datasheets, footprints and schematics for D38999/20WB35PB are listed on our Part Details page. You can also find images and similar parts to D38999/20WB35PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/20WB35PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20WB35PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/20WB35PB fall under?
The D38999/20WB35PB is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/20WB35PB when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20WB35PB you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/20WB35PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/20WB35PB have stock available?
Authorised distributors including Farnell, Heilind Electronics Asia, PEI-Genesis, Heilind Electronics and Electro Enterprises have stock available or on a lead time for D38999/20WB35PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/20WB35PB often in real-time on the comparison pages.
What if I can't find stock of D38999/20WB35PB?
You can fill out our help required form which you can use to request a quote for D38999/20WB35PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.