Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$54.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$150.44
|
639
in stock
|
Buy Now | |
PEI-Genesis
from US$64.80
|
227
in stock
|
Buy Now | |
Newark Electronics
from US$81.50
|
201
in stock
|
Buy Now | |
Electro Enterprises
from US$54.62
|
165
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$65.13
|
120
in stock
|
Buy Now | |
Heilind Electronics
from US$56.68
|
40
in stock
|
Buy Now | |
Powell Electronics
from US$117.48
|
16
in stock
|
Buy Now | |
Avnet America
from US$86.76
|
-
|
Buy Now | |
RS Americas
from US$96.17
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 29Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 25-29 |
Connector Body Material | Composite Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | General Duty |
Product Range | MIL-DTL-38999 Series III |
CONNECTOR, CIRCULAR, SIZE 25, 29WAY | Farnell |
CTV 29C 29#16 PIN RECP | PEI-Genesis |
Circular Connector Receptacle, Size 25, 29 Position, Wall | Newark Electronics |
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20 | Heilind Electronics Asia |
Conn MIL-DTL-38999 Circular PIN 29 POS Crimp ST Wall Mount 29 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 29Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 25-29 |
Connector Body Material | Composite Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Lead (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 29Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 25-29 |
Connector Body Material | Composite Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | General Duty |
Product Range | MIL-DTL-38999 Series III |
SVHC | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a D38999/20MJ29PN?
Additional datasheets, footprints and schematics for D38999/20MJ29PN are listed on our Part Details page. You can also find images and similar parts to D38999/20MJ29PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/20MJ29PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20MJ29PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/20MJ29PN fall under?
The D38999/20MJ29PN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/20MJ29PN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20MJ29PN you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/20MJ29PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/20MJ29PN have stock available?
Authorised distributors including Farnell, PEI-Genesis, Newark Electronics, Electro Enterprises and Heilind Electronics Asia have stock available or on a lead time for D38999/20MJ29PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/20MJ29PN often in real-time on the comparison pages.
What if I can't find stock of D38999/20MJ29PN?
You can fill out our help required form which you can use to request a quote for D38999/20MJ29PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.