D38999/20MG16AN Circular Connectors & Components by Amphenol

CONNECTOR CIRCULAR SIZE 21 16WAY

Status: Unknown
Series: MIL-DTL-38999 Series III
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.76

Distributor Stock
Logo for Farnell
Farnell
from US$92.61
576
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$42.49
200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.76
90
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$50.88
88
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$42.49
66
in stock
Buy Now
Logo for PEI-Genesis
PEI-Genesis
from US$49.52
51
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$61.70
-
Buy Now
Logo for RS Americas
RS Americas
from US$51.68
-
Buy Now

Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 16Contacts
Circular Contact Type Crimp Pin - Contacts Not Supplied
Coupling Style Threaded
Insert Arrangement 21-16
Connector Body Material Composite Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class General Duty
Product Range MIL-DTL-38999 Series III

Alternative Descriptions

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20 | Heilind Electronics Asia
Conn MIL-DTL-38999 Circular PIN 16 POS Crimp ST Wall Mount 16 Terminal 1 Port | Avnet America


D38999/20MG16AN Circular Connectors & Components by Souriau

CIRCULAR CONN RCPT 21-16 WALL MOUNT

Status: Unknown
Series: MIL-DTL-38999 Series III
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 16Contacts
Circular Contact Type Crimp Pin - Contacts Not Supplied
Coupling Style Threaded
Insert Arrangement 21-16
Connector Body Material Composite Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class EMI
Product Range MIL-DTL-38999 Series III
SVHC Lead (15-Jan-2019)

Alternative Descriptions

CIRCULAR CONNECTOR, RCPT, 21-16, PANEL | Farnell
8D 16C 16#16 PIN RECP | PEI-Genesis

D38999/20MG16AN Circular Connectors & Components by TE Connectivity

CIRCULAR SIZE 21 16WAY PIN (L/C)

Status: Unknown
Series: MIL-DTL-38999 Series III
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 16Contacts
Circular Contact Type Crimp Pin - Contacts Not Supplied
Coupling Style Threaded
Insert Arrangement 21-16
Connector Body Material Composite Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class General Duty
Product Range MIL-DTL-38999 Series III
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Circular Connector, Rcpt, 21-16, Panel | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/20MG16AN?

Additional datasheets, footprints and schematics for D38999/20MG16AN are listed on our Part Details page. You can also find images and similar parts to D38999/20MG16AN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/20MG16AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20MG16AN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/20MG16AN fall under?

The D38999/20MG16AN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/20MG16AN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20MG16AN you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/20MG16AN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D38999/20MG16AN have stock available?

Authorised distributors including Farnell, Heilind Electronics Asia, Newark Electronics, Powell Electronics and Heilind Electronics have stock available or on a lead time for D38999/20MG16AN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/20MG16AN often in real-time on the comparison pages.

What if I can't find stock of D38999/20MG16AN?

You can fill out our help required form which you can use to request a quote for D38999/20MG16AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay