D38999/20MD5PN Part Information

Details for D38999/20MD5PN by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 5Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 15-5
Connector Body Material Composite Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class General Duty
Product Range MIL-DTL-38999 Series III
RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No | Newark Electronics
  • Conn MIL-DTL-38999 Circular PIN 5 POS Crimp ST Wall Mount 5 Terminal 1 Port | Avnet America
  • CTV 5C 5#16 PIN RECP | PEI-Genesis GB

Details for D38999/20MD5PN by Souriau

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 5Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 15-5
Connector Body Material Composite Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class EMI
Product Range MIL-DTL-38999 Series III
SVHC Lead (15-Jan-2019)
RoHS Compliant

Alternative Part Descriptions

  • Connector,Composite,flangereceptacle,Nickelplating,withmalecontacts,Sz-15 | Allied Electronics & Automation
  • 8D 5C 5#16 RECP | PEI-Genesis GB

Details for D38999/20MD5PN by TE Connectivity

Connectors > More Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 5Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 15-5
Connector Body Material Composite Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class General Duty
Product Range MIL-DTL-38999 Series III
SVHC Lead (27-Jun-2018)
Not RoHS Compliant

Alternative Part Descriptions

  • D38999/20MD5PN | Avnet America
  • Connector,D38999/20MD5PN | Allied Electronics & Automation

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/20MD5PN?

Additional datasheets, footprints and schematics for D38999/20MD5PN are listed in our Part Details tab. You can also find the D38999/20MD5PN image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/20MD5PN in the Pricing & Inventory tab next to part details. You can view D38999/20MD5PN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/20MD5PN fall under?

The D38999/20MD5PN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/20MD5PN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20MD5PN you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/20MD5PN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for D38999/20MD5PN have stock available?

Authorised distributors including Newark Electronics, Avnet America, PEI-Genesis GB and Allied Electronics & Automation have stock available or on a lead time for D38999/20MD5PN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/20MD5PN often in real-time on the comparison pages.

What if I can't find stock of D38999/20MD5PN?

You can fill out our help required form which you can use to request a quote for D38999/20MD5PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for D38999/20MD5PN

Loading...
Loading Results for D38999/20MD5PN
We use cookies to improve your experience. See our privacy policy.
Okay