D38999/20JG35PA-LC Part Information

Details for D38999/20JG35PA-LC by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 79Contacts
Circular Contact Type Crimp Pin - Contacts Not Supplied
Coupling Style Threaded
Insert Arrangement 21-35
Connector Body Material Composite Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class General Duty
Product Range MIL-DTL-38999 Series III
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No | Newark Electronics

Details for D38999/20JG35PA-LC by Souriau

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 79Contacts
Circular Contact Type Crimp Pin - Contacts Not Supplied
Coupling Style Threaded
Insert Arrangement 21-35
Connector Body Material Composite Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (15-Jan-2019)
RoHS Compliant

Details for D38999/20JG35PA-LC by TE Connectivity

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 79Contacts
Circular Contact Type Crimp Pin - Contacts Not Supplied
Coupling Style Threaded
Insert Arrangement 21-35
Connector Body Material Composite Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class General Duty
Product Range MIL-DTL-38999 Series III
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR, RECEPTACLE, 79 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/20JG35PA-LC?

Additional datasheets, footprints and schematics for D38999/20JG35PA-LC are listed in our Part Details tab. You can also find the D38999/20JG35PA-LC image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/20JG35PA-LC in the Pricing & Inventory tab next to part details. You can view D38999/20JG35PA-LC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/20JG35PA-LC fall under?

The D38999/20JG35PA-LC is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/20JG35PA-LC when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20JG35PA-LC you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/20JG35PA-LC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for D38999/20JG35PA-LC have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for D38999/20JG35PA-LC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/20JG35PA-LC often in real-time on the comparison pages.

What if I can't find stock of D38999/20JG35PA-LC?

You can fill out our help required form which you can use to request a quote for D38999/20JG35PA-LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for D38999/20JG35PA-LC

Loading...
Loading Results for D38999/20JG35PA-LC
We use cookies to improve your experience. See our privacy policy.
Okay