D38999/20JE26SN Part Information

Details for D38999/20JE26SN by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 26Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 17-26
Connector Body Material Composite Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class General Duty
Product Range MIL-DTL-38999 Series III
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No | Newark Electronics
  • Conn MIL-DTL-38999 Circular SKT 26 POS Crimp ST Wall Mount 26 Terminal 1 Port | Avnet America
  • CTV 26C 26#20 SKT RECP | PEI-Genesis GB

Details for D38999/20JE26SN by Souriau

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 26Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 17-26
Connector Body Material Composite Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (15-Jan-2019)
RoHS Compliant

Alternative Part Descriptions

  • Receptacle, Wall Mount | Allied Electronics & Automation
  • 8D 26C 26#20 SKT RECP | PEI-Genesis GB

Details for D38999/20JE26SN by TE Connectivity

Connectors > More Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 26Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 17-26
Connector Body Material Composite Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class General Duty
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (15-Jan-2018)
Not RoHS Compliant

Alternative Part Descriptions

  • Connector,ACT 26C 26#20 SKT RECP | Allied Electronics & Automation

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/20JE26SN?

Additional datasheets, footprints and schematics for D38999/20JE26SN are listed in our Part Details tab. You can also find the D38999/20JE26SN image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/20JE26SN in the Pricing & Inventory tab next to part details. You can view D38999/20JE26SN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/20JE26SN fall under?

The D38999/20JE26SN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/20JE26SN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20JE26SN you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/20JE26SN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for D38999/20JE26SN have stock available?

Authorised distributors including Newark Electronics, Heilind Electronics Europe, Avnet America, PEI-Genesis GB and Allied Electronics & Automation have stock available or on a lead time for D38999/20JE26SN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/20JE26SN often in real-time on the comparison pages.

What if I can't find stock of D38999/20JE26SN?

You can fill out our help required form which you can use to request a quote for D38999/20JE26SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for D38999/20JE26SN

Loading...
Loading Results for D38999/20JE26SN
We use cookies to improve your experience. See our privacy policy.
Okay