D38999/20JD19SN Circular Connectors & Components by Amphenol

CONNECTOR CIRCULAR SIZE 15 19WAY

Status: Unknown
Series: MIL-DTL-38999 Series III
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$34.92

Distributor Stock
Logo for Farnell
Farnell
from US$109.40
1,234
in stock
Buy Now
Logo for PEI-Genesis
PEI-Genesis
from US$44.19
697
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$60.02
697
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$68.13
135
in stock
Buy Now
Logo for element14
element14
from US$64.69
88
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$39.96
66
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$34.92
26
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$39.96
22
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$54.20
-
Buy Now
Logo for RS Americas
RS Americas
from US$58.00
-
Buy Now

Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 19Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 15-19
Connector Body Material Composite Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class General Duty
Product Range MIL-DTL-38999 Series III

Alternative Descriptions

CONNECTOR, CIRCULAR, SIZE 15, 19WAY | Farnell
CTV 19C 19#20 SKT WALL RECP | PEI-Genesis
Circular Connector Receptacle, Size 15, 19 Position, Wall | Newark Electronics
Conn MIL-DTL-38999 Circular SKT 19 POS Crimp ST Wall Mount 19 Terminal 1 Port | Avnet America


D38999/20JD19SN Circular Connectors & Components by Souriau

CIRCULAR CONN RCPT 15-19 WALL MOUNT

Status: Unknown
Series: MIL-DTL-38999 Series III
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 19Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 15-19
Connector Body Material Composite Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class Corrosion Resistant EMI
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (15-Jan-2019)

Alternative Descriptions

CIRCULAR CONN, RCPT, 15-19, WALL MOUNT | element14

D38999/20JD19SN Circular Connectors & Components by TE Connectivity

CIRCULAR SIZE 15 19WAY SKT

Status: Unknown
Series: MIL-DTL-38999 Series III
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 19Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 15-19
Connector Body Material Composite Body
Connector Body Plating Olive Drab Chromate over Cadmium
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class General Duty
Product Range MIL-DTL-38999 Series III
SVHC Cadmium (27-Jun-2018)
SVHC (Secondary) Lead (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/20JD19SN?

Additional datasheets, footprints and schematics for D38999/20JD19SN are listed on our Part Details page. You can also find images and similar parts to D38999/20JD19SN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/20JD19SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20JD19SN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/20JD19SN fall under?

The D38999/20JD19SN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/20JD19SN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20JD19SN you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/20JD19SN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D38999/20JD19SN have stock available?

Authorised distributors including Farnell, PEI-Genesis, Newark Electronics, Powell Electronics and element14 have stock available or on a lead time for D38999/20JD19SN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/20JD19SN often in real-time on the comparison pages.

What if I can't find stock of D38999/20JD19SN?

You can fill out our help required form which you can use to request a quote for D38999/20JD19SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay