Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$28.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$56.27
|
No stock
|
Buy Now | |
Electro Enterprises
from US$28.59
|
213
in stock
|
Buy Now | |
Powell Electronics
from US$59.39
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$40.67
|
-
|
Buy Now | |
RS Americas
from US$38.41
|
-
|
Buy Now | |
element14
from US$49.27
|
-
|
Buy Now | |
PEI-Genesis
-
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 11-5 |
Connector Body Material | Composite Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | General Duty |
Product Range | MIL-DTL-38999 Series III |
CONNECTOR, CIRCULAR, SIZE 11, 5WAY | element14 |
CTV 5C 5#20 PIN RECP | PEI-Genesis |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 11-5 |
Connector Body Material | Composite Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | Corrosion Resistant EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Cadmium (15-Jan-2019) |
CIRCULAR CONN, RCPT, 11-5, WALL MOUNT | Farnell |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 11-5 |
Connector Body Material | Composite Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | Corrosion Resistant |
Product Range | MIL-DTL-38999 Series III |
Act 5C 5#20 Pin Recp |Deutsch Te Connectivity D38999/20JB5PA-LC | Newark Electronics |
Connector, ACT 5C 5#20 PIN RECP | TE Connectivity DEUTSCH D38999/20JB5PA-LC | RS Americas |
Where can I find additional details, specifications and documents for a D38999/20JB5PA-LC?
Additional datasheets, footprints and schematics for D38999/20JB5PA-LC are listed on our Part Details page. You can also find images and similar parts to D38999/20JB5PA-LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/20JB5PA-LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20JB5PA-LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/20JB5PA-LC fall under?
The D38999/20JB5PA-LC is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/20JB5PA-LC when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20JB5PA-LC you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/20JB5PA-LC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/20JB5PA-LC have stock available?
Authorised distributors including Electro Enterprises, Powell Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for D38999/20JB5PA-LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/20JB5PA-LC often in real-time on the comparison pages.
What if I can't find stock of D38999/20JB5PA-LC?
You can fill out our help required form which you can use to request a quote for D38999/20JB5PA-LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.