D38999/20FH35SN Part Information

Details for D38999/20FH35SN by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 100Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded

Alternative Part Descriptions

  • CIRCULAR CONN, RCPT, 23-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes | Newark Electronics
  • Conn MIL-DTL-38999 Circular SKT 100 POS Crimp ST Wall Mount 100 Terminal 1 Port | Avnet America
  • Connector,91-552008-35S RECEPT | Allied Electronics & Automation
  • Conn MIL-DTL-38999 Circular SKT 100 POS Crimp ST Wall Mount 100 Terminal 1 Port | Avnet Europe
  • TV 100C 100#22D SKT RECP NI | PEI-Genesis GB

Details for D38999/20FH35SN by Souriau

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 100Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 23-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class EMI
Product Range MIL-DTL-38999 Series III
SVHC Lead (15-Jan-2019)
RoHS Compliant

Alternative Part Descriptions

  • Connector, Circular, 100P Sz 23 Wall Mnt Recpt Socket Cont | Allied Electronics & Automation
  • 8D 100C 100#22D SKT RECP | PEI-Genesis GB

Details for D38999/20FH35SN by TE Connectivity

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 100Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 23-35
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class EMI
Product Range MIL-DTL-38999 Series III
SVHC Lead (27-Jun-2018)
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR, RECEPTACLE, 23-35, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:N RoHS Compliant: Yes | Newark Electronics
  • Connector,DTS 100C 100#22D SKT RECP | Allied Electronics & Automation
  • DTS 100C 100#22D SKT RECP | PEI-Genesis GB

Details for D38999/20FH35SN by Conesys Aero-Electric

Alternative Part Descriptions

  • CONN D38999 CIRC SKT 100 POS CRMP ST WALL MNT 100TERM ROHS COMPLIANT: NO | Newark Electronics

Details for D38999/20FH35SN by Glenair

Alternative Part Descriptions

  • Circular Connector MIL-DTL-38999 Receptacle 100 Position Socket Contact Wall Mount Crimp | Avnet America
  • Circular Connector MIL-DTL-38999 Receptacle 100 Position Socket Contact Wall Mount Crimp | Avnet Europe

Details for D38999/20FH35SN by Aero-Electric Connector, Inc

Connectors > More Connectors

Alternative Part Descriptions

  • CIRCULAR CONN, RCPT, 23-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No | Newark Electronics
  • Conn MIL-DTL-38999 Circular SKT 100 POS Crimp ST Wall Mount 100 Terminal 1 Port | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/20FH35SN?

Additional datasheets, footprints and schematics for D38999/20FH35SN are listed in our Part Details tab. You can also find the D38999/20FH35SN image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/20FH35SN in the Pricing & Inventory tab next to part details. You can view D38999/20FH35SN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/20FH35SN fall under?

The D38999/20FH35SN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/20FH35SN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20FH35SN you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/20FH35SN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D38999/20FH35SN have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and PEI-Genesis GB have stock available or on a lead time for D38999/20FH35SN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/20FH35SN often in real-time on the comparison pages.

What if I can't find stock of D38999/20FH35SN?

You can fill out our help required form which you can use to request a quote for D38999/20FH35SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for D38999/20FH35SN

Loading...
Loading Results for D38999/20FH35SN
We use cookies to improve your experience. See our privacy policy.
Okay