D38999/20FG41PN Part Information

Details for D38999/20FG41PN by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 41Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 21-41
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class EMI
Product Range MIL-DTL-38999 Series III
RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No | Newark Electronics
  • Conn MIL-DTL-38999 Circular PIN 41 POS Crimp ST Wall Mount 41 Terminal 1 Port | Avnet America
  • Connector,91-552007-41P RECEPT | Allied Electronics & Automation
  • TV 41C 41#20 PIN RECP NI | PEI-Genesis GB

Details for D38999/20FG41PN by Souriau

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 41Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 21-41
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class EMI
Product Range MIL-DTL-38999 Series III
SVHC Lead (15-Jan-2019)
RoHS Compliant

Alternative Part Descriptions

  • Connector RCPT 41POS WALL MNT W/PINS | Allied Electronics & Automation
  • 8D 41C 41#20 PIN RECP | PEI-Genesis GB

Details for D38999/20FG41PN by Glenair

Alternative Part Descriptions

  • Circular Connector MIL-DTL-38999 Receptacle 41 Position Pin Contact Wall Mount Crimp | Avnet America

Details for D38999/20FG41PN by TE Connectivity

Connectors > Circular Connectors & Components > Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 41Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 21-41
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation N
Service Class EMI
Product Range MIL-DTL-38999 Series III
SVHC Lead (27-Jun-2018)
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR, RECEPTACLE, 21-41, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: Yes | Newark Electronics
  • Connector,DTS 41C 41#20 PIN RECP | Allied Electronics & Automation

Details for D38999/20FG41PN by Aero-Electric Connector, Inc

Connectors > Circular Connectors & Components > Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 41Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
RoHS Compliant No

Alternative Part Descriptions

  • CIRCULAR CONN, RCPT, 21-41, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No | Newark Electronics
  • Conn MIL-DTL-38999 Circular PIN 41 POS Crimp ST Wall Mount 41 Terminal 1 Port | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/20FG41PN?

Additional datasheets, footprints and schematics for D38999/20FG41PN are listed in our Part Details tab. You can also find the D38999/20FG41PN image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/20FG41PN in the Pricing & Inventory tab next to part details. You can view D38999/20FG41PN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/20FG41PN fall under?

The D38999/20FG41PN is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/20FG41PN when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20FG41PN you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/20FG41PN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for D38999/20FG41PN have stock available?

Authorised distributors including Newark Electronics, PEI-Genesis GB, Avnet America and Allied Electronics & Automation have stock available or on a lead time for D38999/20FG41PN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/20FG41PN often in real-time on the comparison pages.

What if I can't find stock of D38999/20FG41PN?

You can fill out our help required form which you can use to request a quote for D38999/20FG41PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for D38999/20FG41PN

Loading...
Loading Results for D38999/20FG41PN
We use cookies to improve your experience. See our privacy policy.
Okay