D38999/20FE8PA Part Information

Details for D38999/20FE8PA by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 8Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 17-8
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class EMI
Product Range MIL-DTL-38999 Series III
RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 8 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No | Newark Electronics
  • Conn MIL-DTL-38999 Circular PIN 8 POS Crimp ST Wall Mount 8 Terminal 1 Port | Avnet America
  • Connector,91-552005-08G RECEPT | Allied Electronics & Automation
  • TV 8C 8#16 PIN RECP | PEI-Genesis GB

Details for D38999/20FE8PA by Souriau

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 8Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 17-8
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class EMI
Product Range MIL-DTL-38999 Series III
SVHC Lead (15-Jan-2019)
RoHS Compliant

Alternative Part Descriptions

  • Connector,squareflangereceptacle,Nickelplating,withmalecontacts,Sz-17 | Allied Electronics & Automation
  • 8D 8C 8#16 PIN RECP | PEI-Genesis GB

Details for D38999/20FE8PA by Glenair

Alternative Part Descriptions

  • Circular Connector MIL-DTL-38999 Receptacle 8 Position Pin Contact Wall Mount Crimp | Avnet America

Details for D38999/20FE8PA by Aero-Electric Connector, Inc

Connectors > More Connectors

Alternative Part Descriptions

  • Conn MIL-DTL-38999 Circular PIN 8 POS Crimp ST Wall Mount 8 Terminal 1 Port | Avnet America

Details for D38999/20FE8PA by TE Connectivity

Connectors>Circular Connectors & Components>Circular MIL Spec Connectors

Part Downloads

Part Specifications

Military Specification MIL-DTL-38999 Series III
Circular Connector Shell Style Wall Mount Receptacle
No. of Contacts 8Contacts
Circular Contact Type Crimp Pin
Coupling Style Threaded
Insert Arrangement 17-8
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class EMI
Product Range MIL-DTL-38999 Series III
SVHC Lead (27-Jun-2018)
Not RoHS Compliant

Alternative Part Descriptions

  • CIRCULAR CONNECTOR, RECEPTACLE, 17-8, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes | Newark Electronics
  • Connector,DTS 8C 8#16 PIN RECP | Allied Electronics & Automation
  • DTS 8C 8#16 PIN RECP | PEI-Genesis GB

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D38999/20FE8PA?

Additional datasheets, footprints and schematics for D38999/20FE8PA are listed in our Part Details tab. You can also find the D38999/20FE8PA image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D38999/20FE8PA in the Pricing & Inventory tab next to part details. You can view D38999/20FE8PA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D38999/20FE8PA fall under?

The D38999/20FE8PA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.

Can I view similar or alternative parts?

You can view similar parts to D38999/20FE8PA when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20FE8PA you can contact the distributor directly for product support, shipping queries etc.

Is the D38999/20FE8PA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for D38999/20FE8PA have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation and PEI-Genesis GB have stock available or on a lead time for D38999/20FE8PA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D38999/20FE8PA often in real-time on the comparison pages.

What if I can't find stock of D38999/20FE8PA?

You can fill out our help required form which you can use to request a quote for D38999/20FE8PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for D38999/20FE8PA

Loading...
Loading Results for D38999/20FE8PA
We use cookies to improve your experience. See our privacy policy.
Okay