Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$16.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$61.13 |
152
|
Buy Now | |
PEI-Genesis | US$16.28 |
183
|
Buy Now | |
Newark Electronics | US$29.04 |
183
|
Buy Now | |
Heilind Electronics Asia | US$25.15 |
72
|
Buy Now | |
Electro Enterprises | US$28.03 |
41
|
Buy Now | |
Heilind Electronics | US$25.15 |
24
|
Buy Now | |
Powell Electronics | US$90.78 |
5
|
Buy Now | |
Avnet America | US$267.78 |
-
|
Buy Now | |
RS Americas | US$28.74 |
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
TV 6C 6#22D PIN RECP NI | PEI-Genesis |
Tv 6C 6#22D Pin Recp Ni Rohs Compliant: Yes |Amphenol Aerospace D38999/20FA35PA-LC | Newark Electronics |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
SVHC | Lead (15-Jan-2019) |
CIRCULAR CONN, RCPT, 9-35, WALL MOUNT | Farnell |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
Connector, DTS 6C 6#22D PIN RECP | TE Connectivity DEUTSCH D38999/20FA35PA-LC | RS Americas |
Circular Housing MIL-DTL-38999 Series III Triple Start Thread Wall Mount Receptacle 6 Position Pin Contact 9 Shell Size Aluminum Alloy | Avnet America |
Where can I find additional details, specifications and documents for a D38999/20FA35PA-LC?
Additional datasheets, footprints and schematics for D38999/20FA35PA-LC are listed on our Part Details page. You can also find images and similar parts to D38999/20FA35PA-LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/20FA35PA-LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20FA35PA-LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/20FA35PA-LC fall under?
The D38999/20FA35PA-LC is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/20FA35PA-LC when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20FA35PA-LC you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/20FA35PA-LC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/20FA35PA-LC have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, Farnell, Heilind Electronics Asia and Electro Enterprises have stock available or on a lead time for D38999/20FA35PA-LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/20FA35PA-LC often in real-time on the comparison pages.
What if I can't find stock of D38999/20FA35PA-LC?
You can fill out our help required form which you can use to request a quote for D38999/20FA35PA-LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.