Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$19.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$45.18
|
No stock
|
Buy Now | |
Electro Enterprises
from US$19.54
|
376
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$55.39
|
22
in stock
|
Buy Now | |
Heilind Electronics
from US$55.39
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$45.42
|
-
|
Buy Now | |
RS Americas
from US$38.34
|
-
|
Buy Now |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | C |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20 | Heilind Electronics Asia |
Tv 6C 6#22D Skt Recp Ni |Amphenol Aerospace D38999/20FA35JC-LC | Newark Electronics |
CIRCULAR CONNECTOR, RECPT., 9-35, SKT | Farnell |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Military Specification | MIL-DTL-38999 Series III |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Insert Arrangement | 9-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | C |
Service Class | EMI |
Product Range | MIL-DTL-38999 Series III |
Connector, DTS 6C 6#22D SKT RECP | TE Connectivity DEUTSCH D38999/20FA35JC-LC | RS Americas |
Where can I find additional details, specifications and documents for a D38999/20FA35JC-LC?
Additional datasheets, footprints and schematics for D38999/20FA35JC-LC are listed on our Part Details page. You can also find images and similar parts to D38999/20FA35JC-LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/20FA35JC-LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/20FA35JC-LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/20FA35JC-LC fall under?
The D38999/20FA35JC-LC is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to D38999/20FA35JC-LC when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/20FA35JC-LC you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/20FA35JC-LC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/20FA35JC-LC have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics Asia, Heilind Electronics, Newark Electronics and RS Americas have stock available or on a lead time for D38999/20FA35JC-LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/20FA35JC-LC often in real-time on the comparison pages.
What if I can't find stock of D38999/20FA35JC-LC?
You can fill out our help required form which you can use to request a quote for D38999/20FA35JC-LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.