D389/390PK Non-Rechargeable Batteries by Duracell

BATTERY, SILVER OXIDE, 1.55V, SR54

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.03

Distributor Stock
Logo for Newark
Newark
from US$1.53
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$1.03
-
Buy Now

Specifications

Battery Voltage 1.55V
Battery Size Code SR54
Battery Technology Silver Oxide
Battery Capacity 70mAh
Battery Terminals Pressure Contact
External Diameter 11.6mm
External Height 3.05mm
RoHS Compliant NA

Alternative Descriptions

Battery, Silver Oxide, 1.55V, Sr54 | Newark Electronics
Silver Oxide Battery, Watch, Electronic Battery, 1.5V - | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D389/390PK?

Additional datasheets, footprints and schematics for D389/390PK are listed on our Part Details page. You can also find images and similar parts to D389/390PK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D389/390PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D389/390PK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D389/390PK fall under?

The D389/390PK is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to D389/390PK when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D389/390PK you can contact the distributor directly for product support, shipping queries etc.

Is the D389/390PK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D389/390PK have stock available?

Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for D389/390PK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D389/390PK often in real-time on the comparison pages.

What if I can't find stock of D389/390PK?

You can fill out our help required form which you can use to request a quote for D389/390PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay