Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Battery Voltage | 1.55V |
---|---|
Battery Technology | Silver Oxide |
Battery Capacity | 24mAh |
Battery Terminals | Pressure Contact |
External Diameter | 7.9mm |
External Height | 2.1mm |
Weight | 0.4g |
RoHS Compliant | NA |
Battery, Silver Oxide, 1.55V, Sr58 | Newark Electronics |
Where can I find additional details, specifications and documents for a D361/362PK?
Additional datasheets, footprints and schematics for D361/362PK are listed on our Part Details page. You can also find images and similar parts to D361/362PK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D361/362PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D361/362PK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D361/362PK fall under?
The D361/362PK is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to D361/362PK when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D361/362PK you can contact the distributor directly for product support, shipping queries etc.
Is the D361/362PK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D361/362PK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for D361/362PK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D361/362PK often in real-time on the comparison pages.
What if I can't find stock of D361/362PK?
You can fill out our help required form which you can use to request a quote for D361/362PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.