Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR44 |
Battery Technology | Silver Oxide |
Battery Capacity | 165mAh |
Battery Terminals | Pressure Contact |
External Diameter | 11.56mm |
External Height | 5.58mm |
External Width | - |
External Depth | - |
Weight | 2.3g |
Battery IEC Code | SR44 |
Battery NEDA Code | 1131SO |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 11.6mm |
External Length / Height | 5.4mm |
Output Voltage | 1.55V |
Non-Rechargeable Battery, Watch, Pack Of 2, Silver Oxide, 165 Mah, 1.55 V, Sr44, Pressure Contact Rohs Compliant: Na |Duracell D357H | Newark Electronics |
BATTERY, SILVER OXIDE BUTTON CELL, PK2 | element14 |
Where can I find additional details, specifications and documents for a D357H?
Additional datasheets, footprints and schematics for D357H are listed on our Part Details page. You can also find images and similar parts to D357H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D357H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D357H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D357H fall under?
The D357H is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to D357H when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D357H you can contact the distributor directly for product support, shipping queries etc.
Is the D357H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D357H have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for D357H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D357H often in real-time on the comparison pages.
What if I can't find stock of D357H?
You can fill out our help required form which you can use to request a quote for D357H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.