Status: | Unknown |
---|---|
Series: | D31C Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Product Range | D31C Series |
Relay Mounting | Through Hole |
Coil Resistance | 200ohm |
Switching Current Max | 250mA |
Switching Voltage Max | 30VDC |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Operating Voltage | 3.75VDC |
Coil Voltage Max | 11V |
Coil Voltage VDC Nom | 5V |
Contact Resistance | 150mohm |
Dropout Voltage Vdo | 0.8V |
External Depth | 6.4mm |
External Height | 19.1mm |
External Length / Height | 19.1mm |
External Width | 6.6mm |
Must Actuate Voltage | 3.75V |
Must Release Voltage | 0.8V |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Pull-in Voltage | 3.75 V |
Switch Current Max | 250mA |
Switch Power Max | 3VA |
Switching Frequency | 150Hz |
Switching Power Max | 3VA |
Switching Voltage AC / DC Max | 100VDC |
RELAY REED 7MM | RS |
Reed Relay, D31C Series, 5 Vdc, 200 Ohm, 250 Ma, 30 Vdc, Spdt Rohs Compliant: Yes |Celduc D31C2100 | Newark Electronics |
RELAY, REED, SPDT, 30VDC, 0.25A, THT | element14 |
Where can I find additional details, specifications and documents for a D31C2100?
Additional datasheets, footprints and schematics for D31C2100 are listed on our Part Details page. You can also find images and similar parts to D31C2100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D31C2100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D31C2100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D31C2100 fall under?
The D31C2100 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to D31C2100 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D31C2100 you can contact the distributor directly for product support, shipping queries etc.
Is the D31C2100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D31C2100 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for D31C2100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D31C2100 often in real-time on the comparison pages.
What if I can't find stock of D31C2100?
You can fill out our help required form which you can use to request a quote for D31C2100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.