Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$0.86
|
1
in stock
|
Buy Now |
Battery Voltage | 1.55V |
---|---|
Battery Technology | Silver Oxide |
Battery Capacity | 70mAh |
Battery Terminals | Flat Top |
External Diameter | 7.83mm |
External Height | 5.38mm |
Weight | 1g |
Battery, Non-Rechargeable, Coin/Button, Silver Oxide,1.55VDC,70mAh, DuracellD Series | Duracell D309/393BPK | RS Americas |
Where can I find additional details, specifications and documents for a D309/393BPK?
Additional datasheets, footprints and schematics for D309/393BPK are listed on our Part Details page. You can also find images and similar parts to D309/393BPK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D309/393BPK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D309/393BPK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D309/393BPK fall under?
The D309/393BPK is listed under Batteries & Chargers > More Batteries & Chargers.
Can I view similar or alternative parts?
You can view similar parts to D309/393BPK when available in the More Batteries & Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D309/393BPK you can contact the distributor directly for product support, shipping queries etc.
Is the D309/393BPK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D309/393BPK have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for D309/393BPK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D309/393BPK often in real-time on the comparison pages.
What if I can't find stock of D309/393BPK?
You can fill out our help required form which you can use to request a quote for D309/393BPK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.